Bosch logo

Bosch WAE281Y0 washing machine Front-load 6 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36488
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Bosch WAE281Y0 washing machine Front-load 6 kg 1400 RPM White:

Bosch WAE281Y0, Front-load, 6 kg, B, 76 dB, 1400 RPM, White

Long summary description Bosch WAE281Y0 washing machine Front-load 6 kg 1400 RPM White:

Bosch WAE281Y0. Loading type: Front-load. Rated capacity: 6 kg, Spin-drying class: B, Noise level (spin): 76 dB. Washing class: A. Noise level (wash): 56 dB, Maximum spin speed: 1400 RPM. Product colour: White. Width: 600 mm, Depth: 590 mm, Height: 847 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.