Bosch logo

Bosch SRV53M03EU dishwasher Fully built-in 9 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78167
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Bosch SRV53M03EU dishwasher Fully built-in 9 place settings:

Bosch SRV53M03EU, Fully built-in, Black, 1.7 m, 1.55 m, 1.65 m, CE, VDE

Long summary description Bosch SRV53M03EU dishwasher Fully built-in 9 place settings:

Bosch SRV53M03EU. Appliance placement: Fully built-in, Control panel colour: Black, Cord length: 1.7 m. Number of place settings: 9 place settings, Noise level: 49 dB, Cycle time: 155 min. Water consumption per cycle: 13 L, Energy consumption per cycle: 0.8 kWh, Connected load: 2300 W. Width: 448 mm, Depth: 550 mm, Height: 810 mm. Package dimensions (WxDxH): 510 x 660 x 875 mm

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.