Bosch logo

Bosch SPS50E42EU dishwasher Freestanding 9 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55813
Info modified on:
27 May 2024, 12:00:48
Short summary description Bosch SPS50E42EU dishwasher Freestanding 9 place settings:

Bosch SPS50E42EU, Freestanding, White, White, Buttons, Rotary, 1.75 m, 1.65 m

Long summary description Bosch SPS50E42EU dishwasher Freestanding 9 place settings:

Bosch SPS50E42EU. Appliance placement: Freestanding, Door colour: White, Control panel colour: White. Number of place settings: 9 place settings, Noise level: 48 dB, Dishwashing programs: Auto 45-65°C, Bio, Intensive, Pre-wash. Water consumption per cycle: 9.5 L, Energy efficiency class (old): A+, Energy consumption per cycle: 0.78 kWh. Width: 450 mm, Depth: 600 mm, Height: 845 mm. Package weight: 43 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.