Bosch logo

Bosch Serie 4 SPS46II07E dishwasher Freestanding 9 place settings E

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47256
Info modified on:
27 May 2024, 15:04:55
Short summary description Bosch Serie 4 SPS46II07E dishwasher Freestanding 9 place settings E:

Bosch Serie 4 SPS46II07E, Freestanding, Slimline (45 cm), Silver, Stainless steel, Buttons, 1.75 m

Long summary description Bosch Serie 4 SPS46II07E dishwasher Freestanding 9 place settings E:

Bosch Serie 4 SPS46II07E. Appliance placement: Freestanding, Product size: Slimline (45 cm), Door colour: Silver. Number of place settings: 9 place settings, Noise emission class: B, Noise level: 44 dB. Backlight colour: Red. Energy efficiency class: E, Water consumption per cycle: 8.5 L, Energy consumption per 100 cycles: 70 kWh. Width: 450 mm, Depth: 600 mm, Height: 845 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.