Bosch logo

Bosch Serie 6 SMV68MX03E dishwasher Fully built-in 14 place settings D

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89966
Info modified on:
27 May 2024, 12:43:32
Short summary description Bosch Serie 6 SMV68MX03E dishwasher Fully built-in 14 place settings D:

Bosch Serie 6 SMV68MX03E, Fully built-in, Full size (60 cm), Silver, Touch, LED, 68.9" (1.75 m)

Long summary description Bosch Serie 6 SMV68MX03E dishwasher Fully built-in 14 place settings D:

Bosch Serie 6 SMV68MX03E. Appliance placement: Fully built-in, Product size: Full size (60 cm), Control panel color: Silver. Number of place settings: 14 place settings, Noise emission class: B, Noise level: 44 dB. Feet adjustment: 2.36" (6 cm), Backlight color: White. Energy efficiency class: D, Water consumption per cycle: 9.5 L, Energy consumption per 100 cycles: 85 kWh. Width: 23.5" (598 mm), Depth: 21.7" (550 mm), Weight: 99.2 lbs (45 kg)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.