Bosch logo

Bosch SMV53M90EU dishwasher Fully built-in 13 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46651
Info modified on:
26 Feb 2021, 16:52:36
Short summary description Bosch SMV53M90EU dishwasher Fully built-in 13 place settings:

Bosch SMV53M90EU, Fully built-in, Stainless steel, 1.70 m, 13 place settings, 46 dB, 165 min

Long summary description Bosch SMV53M90EU dishwasher Fully built-in 13 place settings:

Bosch SMV53M90EU. Appliance placement: Fully built-in, Control panel colour: Stainless steel, Cord length: 1.70 m. Number of place settings: 13 place settings, Noise level: 46 dB, Cycle time: 165 min. Water consumption per cycle: 6.5 L, Energy efficiency class (old): A++, Energy consumption per cycle: 0.93 kWh. Width: 598 mm, Depth: 550 mm, Height: 815 mm. Package dimensions (WxDxH): 600 x 550 x 815 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.