Bosch Serie 6 SMU6ZCS16E, Semi built-in, Full size (60 cm), Stainless steel, Stainless steel, Touch, 1.75 m
Bosch Serie 6 SMU6ZCS16E. Appliance placement: Semi built-in, Product size: Full size (60 cm), Door colour: Stainless steel. Number of place settings: 14 place settings, Noise emission class: B, Noise level: 40 dB. Feet adjustment: 6 cm, Apps supported: Bosch Home Connect. Energy efficiency class: B, Water consumption per cycle: 9 L, Energy consumption per 100 cycles: 65 kWh. Width: 598 mm, Depth: 573 mm, Height: 815 mm