Bosch logo

Bosch SMU50M95SK dishwasher Undercounter 13 place settings

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14710
Info modified on:
27 May 2024, 12:13:52
Short summary description Bosch SMU50M95SK dishwasher Undercounter 13 place settings:

Bosch SMU50M95SK, Undercounter, Full size (60 cm), Stainless steel, Stainless steel, 1.75 m, 13 place settings

Long summary description Bosch SMU50M95SK dishwasher Undercounter 13 place settings:

Bosch SMU50M95SK. Appliance placement: Undercounter, Product size: Full size (60 cm), Door colour: Stainless steel. Number of place settings: 13 place settings, Noise level: 44 dB, Dishwashing programs: Auto 45-65°C, Eco, Intensive, Pre-wash. Water consumption per cycle: 9.5 L, Energy efficiency class (old): A++, Energy consumption per cycle: 0.92 kWh. Width: 598 mm, Depth: 573 mm, Height: 815 mm. Drying class: A, Annual energy consumption: 262 kWh, Annual water consumption: 2660 L

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.