Bosch logo

Bosch Serie 4 SMS51E32EU dishwasher Freestanding 13 place settings

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27120
Info modified on:
27 May 2024, 12:18:04
Short summary description Bosch Serie 4 SMS51E32EU dishwasher Freestanding 13 place settings:

Bosch Serie 4 SMS51E32EU, Freestanding, White, White, Buttons, Rotary, Cold, Hot, CE, VDE

Long summary description Bosch Serie 4 SMS51E32EU dishwasher Freestanding 13 place settings:

Bosch Serie 4 SMS51E32EU. Appliance placement: Freestanding, Door colour: White, Control panel colour: White. Number of place settings: 13 place settings, Noise level: 48 dB, Dishwashing programs: Eco, Intensive, Normal, Pre-wash, Quick. Water consumption per cycle: 9.5 L, Energy consumption per cycle: 0.92 kWh. Drying class: A, Annual energy consumption: 262 kWh, Annual water consumption: 2660 L. Energy efficiency class (old): A++

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.