Bosch logo

Bosch SMS46AW00E dishwasher Freestanding 12 place settings F

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58460
Info modified on:
27 May 2024, 15:07:46
Short summary description Bosch SMS46AW00E dishwasher Freestanding 12 place settings F:

Bosch SMS46AW00E, Freestanding, Full size (60 cm), White, Black, White, Buttons, 1.65 m

Long summary description Bosch SMS46AW00E dishwasher Freestanding 12 place settings F:

Bosch SMS46AW00E. Appliance placement: Freestanding, Product size: Full size (60 cm), Door colour: White. Number of place settings: 12 place settings, Noise emission class: C, Noise level: 48 dB. Feet adjustment: 6 cm. Energy efficiency class: F, Water consumption per cycle: 11.7 L, Energy consumption per 100 cycles: 102 kWh. Width: 600 mm, Depth: 600 mm, Height: 845 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.