Bosch logo

Bosch SKT 5108 Countertop 4 place settings

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65895
Info modified on:
23 Oct 2019, 14:43:18
Short summary description Bosch SKT 5108 Countertop 4 place settings:

Bosch SKT 5108, Countertop, Stainless steel, Stainless steel, 4 place settings, 53 dB, 9.5 L

Long summary description Bosch SKT 5108 Countertop 4 place settings:

Bosch SKT 5108. Appliance placement: Countertop, Door colour: Stainless steel, Control panel colour: Stainless steel. Number of place settings: 4 place settings, Noise level: 53 dB. Water consumption per cycle: 9.5 L, Energy consumption per cycle: 0.51 kWh, AC input voltage: 220 - 230 V. Width: 450 mm, Depth: 555 mm, Height: 460 mm. Drying class: B, Washing class: A

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.