Bosch logo

Bosch Dishwasher 5 program, auto 3-in-1 Freestanding

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59780
Info modified on:
26 Feb 2021, 16:52:30
Short summary description Bosch Dishwasher 5 program, auto 3-in-1 Freestanding:

Bosch Dishwasher 5 program, auto 3-in-1, Freestanding, White, 49 dB, 13 L, A, 1.05 kWh

Long summary description Bosch Dishwasher 5 program, auto 3-in-1 Freestanding:

Bosch Dishwasher 5 program, auto 3-in-1. Appliance placement: Freestanding, Door colour: White. Noise level: 49 dB. Water consumption per cycle: 13 L, Energy efficiency class (old): A, Energy consumption per cycle: 1.05 kWh. Width: 600 mm, Depth: 600 mm, Height: 850 mm. Drying class: A, Annual energy consumption: 327 kWh, Annual water consumption: 3653 L

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.