Bosch logo

Bosch PRR 250 ES 3000 RPM

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40331
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Bosch PRR 250 ES 3000 RPM:

Bosch PRR 250 ES, 3000 RPM, AC, 60 mm, 400 mm, 70 mm, 1,3 kg

Long summary description Bosch PRR 250 ES 3000 RPM:

Bosch PRR 250 ES. Idle speed (max): 3000 RPM. Power source: AC. Width: 60 mm, Depth: 400 mm, Height: 70 mm. Power: 250 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.