Bosch logo

Bosch PPW4201 personal scale Rectangle Silver Electronic personal scale

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37248
Info modified on:
13 Nov 2024, 22:30:19
Short summary description Bosch PPW4201 personal scale Rectangle Silver Electronic personal scale:

Bosch PPW4201, Electronic personal scale, 180 kg, 100 g, Silver, kg, Rectangle

Long summary description Bosch PPW4201 personal scale Rectangle Silver Electronic personal scale:

Bosch PPW4201. Type: Electronic personal scale, Maximum weight capacity: 180 kg, Accuracy: 100 g. Display size (HxV): 40 x 91 mm. Battery technology: Lithium, Battery voltage: 3 V. Width: 300 mm, Depth: 300 mm, Height: 22 mm

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.