Bosch logo

Bosch DINION IP bullet 5000 HD IP security camera 1936 x 1097 pixels Ceiling

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67609
Info modified on:
04 Nov 2024, 15:14:35
Short summary description Bosch DINION IP bullet 5000 HD IP security camera 1936 x 1097 pixels Ceiling:

Bosch DINION IP bullet 5000 HD, IP security camera, Wired, Ceiling, Black, White, Bullet, IP66

Long summary description Bosch DINION IP bullet 5000 HD IP security camera 1936 x 1097 pixels Ceiling:

Bosch DINION IP bullet 5000 HD. Type: IP security camera, Connectivity technology: Wired. Mounting type: Ceiling, Product colour: Black, White, Form factor: Bullet. Lens viewing angle, horizontal: 100°, Lens viewing angle, vertical: 53°, White balance: Auto. Sensor type: CMOS, Optical sensor size: 25.4 / 2.9 mm (1 / 2.9"). Focal length range: 2.7 - 12 mm, Fixed focal length: 1.4 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.