Bosch logo

Bosch MSM87160 blender Immersion blender 750 W Black, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27076
Info modified on:
09 Jan 2024, 08:43:28
Short summary description Bosch MSM87160 blender Immersion blender 750 W Black, Stainless steel:

Bosch MSM87160, Immersion blender, 1.4 m, 750 W, Black, Stainless steel

Long summary description Bosch MSM87160 blender Immersion blender 750 W Black, Stainless steel:

Bosch MSM87160. Type: Immersion blender, Product colour: Black, Stainless steel, Cord length: 1.4 m. Speed control type: Step, Control type: Buttons, Rotary. Blade material: Stainless steel. Power: 750 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 63 mm, Depth: 63 mm, Height: 402 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.