Bosch logo

Bosch MSM67190 blender Immersion blender 750 W Black, Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33755
Info modified on:
09 Jan 2024, 08:43:21
Short summary description Bosch MSM67190 blender Immersion blender 750 W Black, Grey:

Bosch MSM67190, Immersion blender, Pulse function, 1.4 m, 750 W, Black, Grey

Long summary description Bosch MSM67190 blender Immersion blender 750 W Black, Grey:

Bosch MSM67190. Type: Immersion blender, Product colour: Black, Grey, Cord length: 1.4 m. Blade material: Stainless steel. Power: 750 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 55 mm, Depth: 62 mm, Height: 210 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.