Bosch logo

Bosch CompactPower MFW3520W mincer 500 W White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
181539
Info modified on:
14 Mar 2024, 19:45:21
Short summary description Bosch CompactPower MFW3520W mincer 500 W White:

Bosch CompactPower MFW3520W, 500 W, White, 4 mm, 8 mm, 1.2 m, Stainless steel, 1500 W

Long summary description Bosch CompactPower MFW3520W mincer 500 W White:

Bosch CompactPower MFW3520W. Power: 500 W, Product colour: White, Grinder plate hole size(s): 4 mm, 8 mm. Blade material: Stainless steel. Power consumption (max): 1500 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 250 mm, Depth: 160 mm, Height: 230 mm. Package width: 315 mm, Package depth: 265 mm, Package height: 575 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.