Bosch logo

Bosch Serie 4 KSZ1AVU10 + KGN36IJ3A Freestanding 324 L Grey

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18094
Info modified on:
27 May 2024, 13:34:10
Short summary description Bosch Serie 4 KSZ1AVU10 + KGN36IJ3A Freestanding 324 L Grey:

Bosch Serie 4 KSZ1AVU10 + KGN36IJ3A, 324 L, No Frost (fridge), SN-T, 14 kg/24h, Fresh zone compartment, Grey

Long summary description Bosch Serie 4 KSZ1AVU10 + KGN36IJ3A Freestanding 324 L Grey:

Bosch Serie 4 KSZ1AVU10 + KGN36IJ3A. Total net capacity: 324 L. Door hinge: Right, Display type: LED. Climate class: SN-T, Noise level: 39 dB. Fridge net capacity: 237 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 87 L, Freezing capacity: 14 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 260 kWh. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.