Bosch logo

Bosch KSF36PI4P fridge Freestanding 300 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45212
Info modified on:
27 May 2024, 13:04:46
Short summary description Bosch KSF36PI4P fridge Freestanding 300 L Stainless steel:

Bosch KSF36PI4P, 300 L, No Frost system, SN-T, 38 dB, Stainless steel

Long summary description Bosch KSF36PI4P fridge Freestanding 300 L Stainless steel:

Bosch KSF36PI4P. Fridge net capacity: 300 L, No Frost system, Climate class: SN-T, Noise level: 38 dB. Fridge number of shelves/baskets: 5, Number of vegetable drawers: 3. Lamp type: LED. Door hinge: Left. Annual energy consumption: 84 kWh. Weight: 73.8 kg. Product colour: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.