Bosch logo

Bosch KIV 38V20FF Freestanding 277 L G White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64556
Info modified on:
27 May 2024, 16:37:12
Short summary description Bosch KIV 38V20FF Freestanding 277 L G White:

Bosch KIV 38V20FF, 277 L, 40 dB, G, White

Long summary description Bosch KIV 38V20FF Freestanding 277 L G White:

Bosch KIV 38V20FF. Total net capacity: 277 L. Door hinge: Right. Noise level: 40 dB. Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Energy efficiency class: G, Annual energy consumption: 341 kWh. Product colour: White

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.