Bosch logo

Bosch KGN49A73 fridge-freezer Freestanding 389 L Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42840
Info modified on:
26 Feb 2021, 15:59:51
Short summary description Bosch KGN49A73 fridge-freezer Freestanding 389 L Silver:

Bosch KGN49A73, 389 L, T, 18 kg/24h, Silver

Long summary description Bosch KGN49A73 fridge-freezer Freestanding 389 L Silver:

Bosch KGN49A73. Total net capacity: 389 L, Climate class: T. Fridge net capacity: 307 L. Freezer net capacity: 82 L, Freezing capacity: 18 kg/24h. Annual energy consumption: 329 kWh. Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.