Bosch logo

Bosch KGN39XI45 fridge-freezer Freestanding 355 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26480
Info modified on:
27 May 2024, 11:39:29
Short summary description Bosch KGN39XI45 fridge-freezer Freestanding 355 L Stainless steel:

Bosch KGN39XI45, 355 L, SN-T, 35 dB, 17 kg/24h, Stainless steel

Long summary description Bosch KGN39XI45 fridge-freezer Freestanding 355 L Stainless steel:

Bosch KGN39XI45. Total net capacity: 355 L. Door hinge: Right. Climate class: SN-T, Noise level: 35 dB. Fridge net capacity: 269 L, Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 7, Number of vegetable drawers: 2. Freezer net capacity: 86 L, Freezing capacity: 17 kg/24h, No Frost (freezer). Annual energy consumption: 179 kWh. Product colour: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.