Bosch logo

Bosch KGN39AWCT fridge-freezer Freestanding 363 L C White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10808
Info modified on:
27 May 2024, 16:00:42
Short summary description Bosch KGN39AWCT fridge-freezer Freestanding 363 L C White:

Bosch KGN39AWCT, 363 L, SN-T, 35 dB, 10 kg/24h, C, White

Long summary description Bosch KGN39AWCT fridge-freezer Freestanding 363 L C White:

Bosch KGN39AWCT. Total net capacity: 363 L. Door hinge: Right, Display type: LED. Climate class: SN-T, Noise level: 35 dB. Fridge net capacity: 260 L, Fridge number of shelves/baskets: 3. Freezer net capacity: 103 L, Freezing capacity: 10 kg/24h. Energy efficiency class: C, Annual energy consumption: 162 kWh. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.