Bosch logo

Bosch KGN36VW30 fridge-freezer Freestanding 287 L White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14524
Info modified on:
30 Mar 2023, 14:14:27
Short summary description Bosch KGN36VW30 fridge-freezer Freestanding 287 L White:

Bosch KGN36VW30, 287 L, SN-T, 43 dB, 8 kg/24h, White

Long summary description Bosch KGN36VW30 fridge-freezer Freestanding 287 L White:

Bosch KGN36VW30. Total net capacity: 287 L. Door hinge: Right. Climate class: SN-T, Noise level: 43 dB. Fridge net capacity: 221 L, Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 66 L, Freezing capacity: 8 kg/24h. Annual energy consumption: 219 kWh. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.