Bosch logo

Bosch KGN34VW20G fridge-freezer Freestanding 277 L Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9471
Info modified on:
27 May 2024, 11:58:25
Short summary description Bosch KGN34VW20G fridge-freezer Freestanding 277 L Stainless steel:

Bosch KGN34VW20G, 277 L, No Frost (fridge), SN-T, 42 dB, 10 kg/24h, Stainless steel

Long summary description Bosch KGN34VW20G fridge-freezer Freestanding 277 L Stainless steel:

Bosch KGN34VW20G. Total net capacity: 277 L. Door hinge: Left. Climate class: SN-T, Noise level: 42 dB. Fridge net capacity: 184 L, No Frost (fridge), Fridge interior light. Freezer net capacity: 93 L, Freezing capacity: 10 kg/24h, No Frost (freezer). Annual energy consumption: 293 kWh. Product colour: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.