Bosch logo

Bosch KGD36VI30 fridge-freezer Freestanding 319 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50836
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Bosch KGD36VI30 fridge-freezer Freestanding 319 L Stainless steel:

Bosch KGD36VI30, 319 L, SN-T, 42 dB, 14 kg/24h, Stainless steel

Long summary description Bosch KGD36VI30 fridge-freezer Freestanding 319 L Stainless steel:

Bosch KGD36VI30. Total net capacity: 319 L. Door hinge: Right. Climate class: SN-T, Noise level: 42 dB. Fridge net capacity: 233 L, Fridge interior light, Fridge number of shelves/baskets: 5. Freezer net capacity: 86 L, Freezing capacity: 14 kg/24h. Annual energy consumption: 239 kWh. Product colour: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.