Bosch logo

Bosch Serie 4 HXN390D50 cooker Freestanding cooker Gas Black, Stainless steel

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42338
Info modified on:
29 Nov 2024, 16:41:40
Short summary description Bosch Serie 4 HXN390D50 cooker Freestanding cooker Gas Black, Stainless steel:

Bosch Serie 4 HXN390D50, Freestanding cooker, Black, Stainless steel, Rotary, Touch, Front, 1,2 m, Electronic

Long summary description Bosch Serie 4 HXN390D50 cooker Freestanding cooker Gas Black, Stainless steel:

Bosch Serie 4 HXN390D50. Product type: Freestanding cooker, Product colour: Black, Stainless steel, Control type: Rotary, Touch. Hob type: Gas, Number of cooking zones: 4 zone(s), Gas type: Butane/Propane. Oven size: Medium, Oven power source: Gas, Oven net capacity: 66 L. Energy consumption (conventional): 0,98 kWh, Energy consumption (forced convection): 0,79 kWh, Connected load (gas): 3300 W. Width: 600 mm, Depth: 600 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.