Bosch logo

Bosch HSV 432 A gas-elektro fornuis Freestanding cooker Electric White

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113617
Info modified on:
04 Apr 2019, 05:05:46
Short summary description Bosch HSV 432 A gas-elektro fornuis Freestanding cooker Electric White:

Bosch HSV 432 A gas-elektro fornuis, Freestanding cooker, White, Gas, 4 zone(s), Electric, 61 L

Long summary description Bosch HSV 432 A gas-elektro fornuis Freestanding cooker Electric White:

Bosch HSV 432 A gas-elektro fornuis. Product type: Freestanding cooker, Product colour: White. Hob type: Gas, Number of cooking zones: 4 zone(s). Oven power source: Electric, Total oven(s) interior capacity: 61 L. Timer type: Digital. Power consumption (typical): 3000 W

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.