Bosch logo

Bosch Serie 8 HNG6764B6 oven 67 L Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94663
Info modified on:
29 Nov 2024, 15:42:25
Short summary description Bosch Serie 8 HNG6764B6 oven 67 L Black:

Bosch Serie 8 HNG6764B6, Medium, Electric, 67 L, 67 L, 900 W, Pyrolytic

Long summary description Bosch Serie 8 HNG6764B6 oven 67 L Black:

Bosch Serie 8 HNG6764B6. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 67 L. Appliance placement: Built-in, Product colour: Black, Control type: Touch. Clock type: Electronic. Connected load: 3650 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Lamp type: LED

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.