Bosch logo

Bosch Serie 8 HBG872DC1S oven 71 L 3600 W Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18019
Info modified on:
29 Nov 2024, 15:42:55
Short summary description Bosch Serie 8 HBG872DC1S oven 71 L 3600 W Black:

Bosch Serie 8 HBG872DC1S, Medium, Electric, 71 L, 3600 W, 71 L, 30 - 300 °C

Long summary description Bosch Serie 8 HBG872DC1S oven 71 L 3600 W Black:

Bosch Serie 8 HBG872DC1S. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 71 L. Appliance placement: Built-in, Product colour: Black, Control type: Touch. Clock type: Electronic. Energy consumption (conventional): 0.87 kWh, Energy consumption (forced convection): 0.69 kWh, AC input voltage: 220 - 240 V. Lamps quantity: 1 lamp(s), Lamp type: Halogen

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.