Bosch logo

Bosch Serie 2 HBF154YS0 oven 66 L Stainless steel

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37464
Info modified on:
29 Nov 2024, 15:42:44
Short summary description Bosch Serie 2 HBF154YS0 oven 66 L Stainless steel:

Bosch Serie 2 HBF154YS0, Medium, Electric, 66 L, 66 L, 50 - 275 °C, 275 °C

Long summary description Bosch Serie 2 HBF154YS0 oven 66 L Stainless steel:

Bosch Serie 2 HBF154YS0. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 66 L. Appliance placement: Built-in, Product colour: Stainless steel, Control type: Rotary, Touch. Clock type: Electronic. Energy consumption (conventional): 0.98 kWh, Energy consumption (forced convection): 0.79 kWh, Energy efficiency scale: A+++ to D. Lamps quantity: 1 lamp(s), Lamp type: Halogen

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.