Bosch logo

Bosch GSN40A22 freezer Upright freezer Freestanding 330 L White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24601
Info modified on:
22 Feb 2023, 14:59:45
Short summary description Bosch GSN40A22 freezer Upright freezer Freestanding 330 L White:

Bosch GSN40A22, 330 L, 18 kg/24h, SN-T, 42 dB, No Frost system, White

Long summary description Bosch GSN40A22 freezer Upright freezer Freestanding 330 L White:

Bosch GSN40A22. Freezer net capacity: 330 L, Climate class: SN-T, Freezing capacity: 18 kg/24h, Storage time during power failure: 35 h, Noise level: 42 dB, No Frost system. Door hinge: Right. Annual energy consumption: 286 kWh. Product colour: White

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.