Bosch logo

Bosch Serie 2 FFL023MW0 microwave White Solo microwave Countertop 20 L 800 W

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108761
Info modified on:
28 Oct 2024, 18:04:28
Short summary description Bosch Serie 2 FFL023MW0 microwave White Solo microwave Countertop 20 L 800 W:

Bosch Serie 2 FFL023MW0, Countertop, Solo microwave, 20 L, 800 W, Built-in display, LED

Long summary description Bosch Serie 2 FFL023MW0 microwave White Solo microwave Countertop 20 L 800 W:

Bosch Serie 2 FFL023MW0. Appliance placement: Countertop, Product type: Solo microwave, Interior capacity: 20 L, Microwave power: 800 W, Built-in display, Display type: LED, Control type: Rotary, Product colour: White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.