Bosch logo

Bosch Tronic 2000 T Vertical Tank (water storage) Solo boiler system White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60513
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Bosch Tronic 2000 T Vertical Tank (water storage) Solo boiler system White:

Bosch Tronic 2000 T, Tank (water storage), Vertical, 1500 W, 50 L, Solo boiler system, Indoor

Long summary description Bosch Tronic 2000 T Vertical Tank (water storage) Solo boiler system White:

Bosch Tronic 2000 T. Placement supported: Vertical, Type: Tank (water storage), Boiler system: Solo boiler system. Maximum power: 1500 W, Thermostat range: 30 - 70 °C. Width: 455 mm, Depth: 455 mm, Height: 561 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.