Bosch logo

Bosch Serie 6 DWK97JM20 cooker hood Wall-mounted White 730 m³/h

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47602
Info modified on:
29 Nov 2024, 15:54:19
Short summary description Bosch Serie 6 DWK97JM20 cooker hood Wall-mounted White 730 m³/h:

Bosch Serie 6 DWK97JM20, 730 m³/h, Ducted/Recirculating, A, A, B, 54 dB

Long summary description Bosch Serie 6 DWK97JM20 cooker hood Wall-mounted White 730 m³/h:

Bosch Serie 6 DWK97JM20. Maximum extraction power: 730 m³/h, Type of extraction: Ducted/Recirculating, Fluid dynamic efficiency class: A. Type: Wall-mounted, Product colour: White, Control type: Touch. Grease filter type: Aluminium. Bulb power: 1.5 W, Number of bulbs: 2 bulb(s), Bulb type: LED. Annual energy consumption: 27 kWh, Connected load: 143 W, Motor power: 140 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.