Bosch logo

Bosch Serie 8 CMG836NC1 oven 45 L 900 W Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21523
Info modified on:
29 Nov 2024, 15:42:26
Short summary description Bosch Serie 8 CMG836NC1 oven 45 L 900 W Black:

Bosch Serie 8 CMG836NC1, Medium, Electric, 45 L, 900 W, 45 L, 30 - 300 °C

Long summary description Bosch Serie 8 CMG836NC1 oven 45 L 900 W Black:

Bosch Serie 8 CMG836NC1. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 45 L. Appliance placement: Built-in, Product colour: Black, Control type: Touch. Clock type: Electronic. Connected load: 3600 W, AC input voltage: 220 - 240 V, AC input frequency: 50 / 60 Hz. Lamp type: LED

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.