Bosch Zoo'o ProAnimal BGLS4PET2, 600 W, Cylinder vacuum, Dry, Dust bag, 4 L, HEPA
Bosch Zoo'o ProAnimal BGLS4PET2. Maximum input power: 600 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 4 L. Vacuum air filtering: HEPA, Noise level: 75 dB. Product colour: Red