Bosch logo

Bosch Serie 8 BGL75AC342 vacuum Drum vacuum Dry 650 W Dust bag

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41322
Info modified on:
30 May 2023, 12:07:42
Short summary description Bosch Serie 8 BGL75AC342 vacuum Drum vacuum Dry 650 W Dust bag:

Bosch Serie 8 BGL75AC342, 650 W, Drum vacuum, Dry, Dust bag, Hygiene Filter, Filtering

Long summary description Bosch Serie 8 BGL75AC342 vacuum Drum vacuum Dry 650 W Dust bag:

Bosch Serie 8 BGL75AC342. Maximum input power: 650 W. Type: Drum vacuum, Cleaning type: Dry, Dust container type: Dust bag. Vacuum air filtering: Hygiene Filter, Dirt separating method: Filtering, Noise level: 69 dB. Product colour: Black, Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.