Bosch logo

Bosch Serie 8 BBS81PETM stick vacuum/electric broom 2-in-1 stick vacuum Battery Dry Hygiene Filter Bagless Red 3 Ah

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30392
Info modified on:
13 Dec 2024, 11:24:10
Short summary description Bosch Serie 8 BBS81PETM stick vacuum/electric broom 2-in-1 stick vacuum Battery Dry Hygiene Filter Bagless Red 3 Ah:

Bosch Serie 8 BBS81PETM, 2-in-1 stick vacuum, Bagless, Red, Dry, Hygiene Filter, Cyclonic

Long summary description Bosch Serie 8 BBS81PETM stick vacuum/electric broom 2-in-1 stick vacuum Battery Dry Hygiene Filter Bagless Red 3 Ah:

Bosch Serie 8 BBS81PETM. Product type: 2-in-1 stick vacuum, Dust container type: Bagless, Product colour: Red. Cleaning type: Dry, Vacuum air filtering: Hygiene Filter, Dirt separating method: Cyclonic. LED indicators: Charging, Yes. Power source: Battery, AC input frequency: 50 - 60 Hz, Battery technology: Lithium-Ion (Li-Ion). Package weight: 6 kg

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.