Bosch logo

Bosch B1RKM15002 air circulator 3000 W

Brand:
Product name:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72113
Info modified on:
18 Aug 2017, 15:47:45
Short summary description Bosch B1RKM15002 air circulator 3000 W:

Bosch B1RKM15002, 58 dB, 438 mm, 354 mm, 865 mm, 33 kg, 48 kg

Long summary description Bosch B1RKM15002 air circulator 3000 W:

Bosch B1RKM15002. Noise level: 58 dB. Width: 438 mm, Depth: 354 mm, Height: 865 mm. Package weight: 48 kg. AC input voltage: 220-240 V

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.