Bosch logo

Bosch 2 608 622 127 wire wheel/wheel brush Pencil brush 2.5 cm

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19928
Info modified on:
09 Jan 2024, 10:43:50
Short summary description Bosch 2 608 622 127 wire wheel/wheel brush Pencil brush 2.5 cm:

Bosch 2 608 622 127, Pencil brush, 6 mm, 2.5 cm, 0.3 mm, Stainless steel, 4500 RPM

Long summary description Bosch 2 608 622 127 wire wheel/wheel brush Pencil brush 2.5 cm:

Bosch 2 608 622 127. Type: Pencil brush, Shank diameter: 6 mm, Diameter: 2.5 cm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.