Bosch 2 605 438 686, Tool hard case, Plastic, Green, 356 mm, 114 mm, 388 mm
Bosch 2 605 438 686. Product type: Tool hard case, Material: Plastic, Product colour: Green. Width: 356 mm, Depth: 114 mm, Height: 388 mm