Bosch logo

Bosch GLM 250 VF Professional 0.05 - 250 m

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30147
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Bosch GLM 250 VF Professional 0.05 - 250 m:

Bosch GLM 250 VF Professional, LR03 (AAA), 1.5 V, 5 h, 66 x 120 x 37 mm, 240 g

Long summary description Bosch GLM 250 VF Professional 0.05 - 250 m:

Bosch GLM 250 VF Professional. Battery type: LR03 (AAA), Battery voltage: 1.5 V, Battery life (max): 5 h. Dimensions (WxDxH): 66 x 120 x 37 mm, Weight: 240 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.