Bosch logo

Bosch GOL 26 G Professional 26x 0.0016 - 30 m

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29956
Info modified on:
09 Jan 2024, 08:19:46
Short summary description Bosch GOL 26 G Professional 26x 0.0016 - 30 m:

Bosch GOL 26 G Professional, -10 - 50 °C, -20 - 70 °F, 135 x 215 x 145 mm, 1.7 kg

Long summary description Bosch GOL 26 G Professional 26x 0.0016 - 30 m:

Bosch GOL 26 G Professional. Dimensions (WxDxH): 135 x 215 x 145 mm, Weight: 1.7 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.