Bosch logo

Bosch GWS 18V-10 PC angle grinder 12.5 cm 9000 RPM 1000 W 2.8 kg

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7023
Info modified on:
14 Mar 2024, 19:39:31
Short summary description Bosch GWS 18V-10 PC angle grinder 12.5 cm 9000 RPM 1000 W 2.8 kg:

Bosch GWS 18V-10 PC, 9000 RPM, 12.5 cm, Battery, 5 Ah, 2.8 kg

Long summary description Bosch GWS 18V-10 PC angle grinder 12.5 cm 9000 RPM 1000 W 2.8 kg:

Bosch GWS 18V-10 PC. Product colour: Black, Blue, Red. Grinding disc diameter: 12.5 cm, Idle speed (max): 9000 RPM, Spindle thread: M14. Power source: Battery, Input power: 1000 W, Battery technology: Lithium-Ion (Li-Ion). Weight: 2.8 kg, Height: 110 mm, Length: 358 mm. Number of batteries included: 3 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.