Bosch logo

Bosch GWS 15-125 CIEH angle grinder 12.5 cm 11000 RPM 1500 W 2.3 kg

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34481
Info modified on:
09 Jan 2024, 08:16:50
Short summary description Bosch GWS 15-125 CIEH angle grinder 12.5 cm 11000 RPM 1500 W 2.3 kg:

Bosch GWS 15-125 CIEH, 11000 RPM, 12.5 cm, AC, 2.3 kg

Long summary description Bosch GWS 15-125 CIEH angle grinder 12.5 cm 11000 RPM 1500 W 2.3 kg:

Bosch GWS 15-125 CIEH. Grinding disc diameter: 12.5 cm, Idle speed (max): 11000 RPM. Power source: AC, Input power: 1500 W, Output power: 860 W. Weight: 2.3 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.