Bosch logo

Bosch GWS 9-115 angle grinder 11.5 cm 11500 RPM 900 W 2 kg

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40321
Info modified on:
14 Mar 2024, 18:56:02
Short summary description Bosch GWS 9-115 angle grinder 11.5 cm 11500 RPM 900 W 2 kg:

Bosch GWS 9-115, 11500 RPM, 11.5 cm, AC, 2 kg

Long summary description Bosch GWS 9-115 angle grinder 11.5 cm 11500 RPM 900 W 2 kg:

Bosch GWS 9-115. Product colour: Black, Blue, Grey. Grinding disc diameter: 11.5 cm, Idle speed (max): 11500 RPM, Spindle thread: M14. Power source: AC, Input power: 900 W, Output power: 530 W. Weight: 2 kg, Height: 102 mm, Length: 289 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.