Bosch logo

Bosch GSM 200 D Professional bench grinder 2800 RPM

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87465
Info modified on:
21 Oct 2022, 10:36:06
Short summary description Bosch GSM 200 D Professional bench grinder 2800 RPM:

Bosch GSM 200 D Professional, 700 W

Long summary description Bosch GSM 200 D Professional bench grinder 2800 RPM:

Bosch GSM 200 D Professional. Product colour: Black, Blue. Idle speed (max): 2800 RPM, Grinding wheel diameter: 20 cm, Grinding wheel thickness: 2.5 cm. Weight: 16.2 kg. Package dimensions (WxDxH): 430 x 300 x 290 mm, Motor power: 700 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.