Bosch logo

Bosch GGS 27 LC Professional 12000 RPM 600 W

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56972
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Bosch GGS 27 LC Professional 12000 RPM 600 W:

Bosch GGS 27 LC Professional, 12000 RPM, 8 mm, AC, 600 W, 360 W, 1.6 kg

Long summary description Bosch GGS 27 LC Professional 12000 RPM 600 W:

Bosch GGS 27 LC Professional. Idle speed (max): 12000 RPM, Collet diameter (max): 8 mm. Power source: AC, Input power: 600 W, Output power: 360 W. Weight: 1.6 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.